Win Source Part Number: 1382133-FWLF1631R31
Category: Optoelectronics>Fibe
Package: Bulk
Applications: General Data Transfer
Data Rate: 2.7Gbps
Wavelength: 1552nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP
ECCN: 5A991B4A
Fake Threat In the Open Market: 51 pct.
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Fiber Optic Transceivers |
| Product Number | 1382133-FWLF1631R31 |
| Product Name | Optoelectronics - Fiber Optic Transceiver Modules |
| Data Rate | 2.7 Gbps |