Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1631R24

Description
Win Source Part Number: 1382132-FWLF1631R24 Category: Optoelectronics>Fibe r Optic Transceiver Modules Package: Bulk Applications: General Data Transfer Data Rate: 2.7Gbps Wavelength: 1558nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382132-FWLF1631R24 Category: Optoelectronics>Fibe r Optic Transceiver Modules Package: Bulk Applications: General Data Transfer Data Rate: 2.7Gbps Wavelength: 1558nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1382132-FWLF1631R24 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1382132-FWLF1631R24
Optoelectronics - Fiber Optic Transceiver Modules 1382132-FWLF1631R24
Win Source Part Number: 1382132-FWLF1631R24 Category: Optoelectronics>Fibe r Optic Transceiver Modules Package: Bulk Applications: General Data Transfer Data Rate: 2.7Gbps Wavelength: 1558nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B4A Fake Threat In the Open Market: 60 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382132-FWLF1631R24
Category: Optoelectronics>Fiber Optic Transceiver Modules
Package: Bulk
Applications: General Data Transfer
Data Rate: 2.7Gbps
Wavelength: 1558nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP
ECCN: 5A991B4A
Fake Threat In the Open Market: 60 pct.
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1382132-FWLF1631R24
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 2.7 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

LR4 -100G - QXP29B4-10DA-3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Molex Signal Tech Industrial Ltd.
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details