Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1631R20

Description
Win Source Part Number: 1378471-FWLF1631R20 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: General Data Transfer ECCN: 5A991B4A Voltage - Supply: 3.3V Data Rate: 2.7Gbps Wavelength: 1561nm
Request a Quote Datasheet
Description
Win Source Part Number: 1378471-FWLF1631R20 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: General Data Transfer ECCN: 5A991B4A Voltage - Supply: 3.3V Data Rate: 2.7Gbps Wavelength: 1561nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1378471-FWLF1631R20 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1378471-FWLF1631R20
Optoelectronics - Fiber Optic Transceiver Modules 1378471-FWLF1631R20
Win Source Part Number: 1378471-FWLF1631R20 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: General Data Transfer ECCN: 5A991B4A Voltage - Supply: 3.3V Data Rate: 2.7Gbps Wavelength: 1561nm

Win Source Part Number: 1378471-FWLF1631R20
Category: Optoelectronics - Fiber Optic Transceiver Modules
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Finisar Corporation
Package: Bulk
Product Status: Obsolete
Mounting Type: Pluggable, SFP
HTSUS: 8471.80.1000
Applications: General Data Transfer
ECCN: 5A991B4A
Voltage - Supply: 3.3V
Data Rate: 2.7Gbps
Wavelength: 1561nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1378471-FWLF1631R20
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 2.7 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
SR -10G - XGXP-8596-02DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details