Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1631R19

Description
Win Source Part Number: 1378470-FWLF1631R19 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: General Data Transfer ECCN: 5A991B4A Voltage - Supply: 3.3V Data Rate: 2.7Gbps Wavelength: 1562nm
Request a Quote Datasheet
Description
Win Source Part Number: 1378470-FWLF1631R19 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: General Data Transfer ECCN: 5A991B4A Voltage - Supply: 3.3V Data Rate: 2.7Gbps Wavelength: 1562nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1378470-FWLF1631R19 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1378470-FWLF1631R19
Optoelectronics - Fiber Optic Transceiver Modules 1378470-FWLF1631R19
Win Source Part Number: 1378470-FWLF1631R19 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: General Data Transfer ECCN: 5A991B4A Voltage - Supply: 3.3V Data Rate: 2.7Gbps Wavelength: 1562nm

Win Source Part Number: 1378470-FWLF1631R19
Category: Optoelectronics - Fiber Optic Transceiver Modules
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Finisar Corporation
Package: Bulk
Product Status: Obsolete
Mounting Type: Pluggable, SFP
HTSUS: 8471.80.1000
Applications: General Data Transfer
ECCN: 5A991B4A
Voltage - Supply: 3.3V
Data Rate: 2.7Gbps
Wavelength: 1562nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1378470-FWLF1631R19
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 2.7 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-GZX-LCI-80E-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 1.25 Gbps
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details