Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1625P2L59

Description
Win Source Part Number: 1382128-FWLF1625P2L5 9 Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 pcs Data Rate: 4.25Gbps Wavelength: 1591nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 61 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Base Product Number: FWLF1625 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382128-FWLF1625P2L5 9 Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 pcs Data Rate: 4.25Gbps Wavelength: 1591nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 61 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Base Product Number: FWLF1625 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1382128-FWLF1625P2L59 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1382128-FWLF1625P2L59
Optoelectronics - Fiber Optic Transceiver Modules 1382128-FWLF1625P2L59
Win Source Part Number: 1382128-FWLF1625P2L5 9 Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 pcs Data Rate: 4.25Gbps Wavelength: 1591nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 61 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Base Product Number: FWLF1625 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382128-FWLF1625P2L59
Category: Optoelectronics>Fiber Optic Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet, Fibre Channel
Standard Package: 1 pcs
Data Rate: 4.25Gbps
Wavelength: 1591nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 61 pct.
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Base Product Number: FWLF1625
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1382128-FWLF1625P2L59
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 4.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Molex Signal Tech Industrial Ltd.
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details