Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1625P2L53

Description
Win Source Part Number: 1378468-FWLF1625P2L5 3 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1625 Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1531nm California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1378468-FWLF1625P2L5 3 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1625 Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1531nm California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1378468-FWLF1625P2L53 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1378468-FWLF1625P2L53
Optoelectronics - Fiber Optic Transceiver Modules 1378468-FWLF1625P2L53
Win Source Part Number: 1378468-FWLF1625P2L5 3 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1625 Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1531nm California Prop 65: Warning Information

Win Source Part Number: 1378468-FWLF1625P2L53
Category: Optoelectronics - Fiber Optic Transceiver Modules
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Finisar Corporation
Package: Bulk
Product Status: Active
Base Product Number: FWLF1625
Mounting Type: Pluggable, SFP
HTSUS: 8471.80.1000
Applications: Ethernet, Fibre Channel
ECCN: 5A991B5A
Voltage - Supply: 3.3V
Connector Type: LC Duplex
Data Rate: 4.25Gbps
Wavelength: 1531nm
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1378468-FWLF1625P2L53
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 4.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-K-P-2-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details