Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1625P2L49

Description
Win Source Part Number: 1378467-FWLF1625P2L4 9 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1625 Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1491nm California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1378467-FWLF1625P2L4 9 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1625 Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1491nm California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1378467-FWLF1625P2L49 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1378467-FWLF1625P2L49
Optoelectronics - Fiber Optic Transceiver Modules 1378467-FWLF1625P2L49
Win Source Part Number: 1378467-FWLF1625P2L4 9 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1625 Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1491nm California Prop 65: Warning Information

Win Source Part Number: 1378467-FWLF1625P2L49
Category: Optoelectronics - Fiber Optic Transceiver Modules
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Finisar Corporation
Package: Bulk
Product Status: Active
Base Product Number: FWLF1625
Mounting Type: Pluggable, SFP
HTSUS: 8471.80.1000
Applications: Ethernet, Fibre Channel
ECCN: 5A991B5A
Voltage - Supply: 3.3V
Connector Type: LC Duplex
Data Rate: 4.25Gbps
Wavelength: 1491nm
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1378467-FWLF1625P2L49
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 4.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

LR-BIDI -10G - XPBL-273396-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Fiber Optic Transceiver Modules - SFP-XSM-10K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details