Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1621P2T53

Description
Win Source Part Number: 1378466-FWLF1621P2T5 3 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 2.67Gbps Wavelength: 1531nm
Request a Quote Datasheet
Description
Win Source Part Number: 1378466-FWLF1621P2T5 3 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 2.67Gbps Wavelength: 1531nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1378466-FWLF1621P2T53 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1378466-FWLF1621P2T53
Optoelectronics - Fiber Optic Transceiver Modules 1378466-FWLF1621P2T53
Win Source Part Number: 1378466-FWLF1621P2T5 3 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Obsolete Mounting Type: Pluggable, SFP HTSUS: 8471.80.1000 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 2.67Gbps Wavelength: 1531nm

Win Source Part Number: 1378466-FWLF1621P2T53
Category: Optoelectronics - Fiber Optic Transceiver Modules
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Finisar Corporation
Package: Bulk
Product Status: Obsolete
Mounting Type: Pluggable, SFP
HTSUS: 8471.80.1000
Applications: Ethernet, Fibre Channel
ECCN: 5A991B5A
Voltage - Supply: 3.3V
Connector Type: LC Duplex
Data Rate: 2.67Gbps
Wavelength: 1531nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1378466-FWLF1621P2T53
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 2.67 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-T-P-2-SC - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fibre Optic Transceivers - 2836289 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details