Win Source Part Number: 1382117-FWLF1524P2V5
Category: Optoelectronics>Fibe
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet, Fibre Channel
Standard Package: 1 pcs
Data Rate: 4.25Gbps
Wavelength: 1571nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 56 pct.
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Base Product Number: FWLF1524
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Fiber Optic Transceivers |
| Product Number | 1382117-FWLF1524P2V57 |
| Product Name | Optoelectronics - Fiber Optic Transceiver Modules |
| Data Rate | 4.25 Gbps |