Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1524P2V47

Description
Win Source Part Number: 1378457-FWLF1524P2V4 7 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1524 Mounting Type: Pluggable, SFP HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1471nm California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1378457-FWLF1524P2V4 7 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1524 Mounting Type: Pluggable, SFP HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1471nm California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1378457-FWLF1524P2V47 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1378457-FWLF1524P2V47
Optoelectronics - Fiber Optic Transceiver Modules 1378457-FWLF1524P2V47
Win Source Part Number: 1378457-FWLF1524P2V4 7 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1524 Mounting Type: Pluggable, SFP HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1471nm California Prop 65: Warning Information

Win Source Part Number: 1378457-FWLF1524P2V47
Category: Optoelectronics - Fiber Optic Transceiver Modules
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Finisar Corporation
Package: Bulk
Product Status: Active
Base Product Number: FWLF1524
Mounting Type: Pluggable, SFP
HTSUS: 8517.62.0090
Applications: Ethernet, Fibre Channel
ECCN: 5A991B5A
Voltage - Supply: 3.3V
Connector Type: LC Duplex
Data Rate: 4.25Gbps
Wavelength: 1471nm
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1378457-FWLF1524P2V47
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 4.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Customized Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
ER -100G - CFP2-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-R-SC-D - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details