Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF1524P2L51

Description
Win Source Part Number: 1378455-FWLF1524P2L5 1 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1524 Mounting Type: Pluggable, SFP HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1511nm California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1378455-FWLF1524P2L5 1 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1524 Mounting Type: Pluggable, SFP HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1511nm California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1378455-FWLF1524P2L51 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1378455-FWLF1524P2L51
Optoelectronics - Fiber Optic Transceiver Modules 1378455-FWLF1524P2L51
Win Source Part Number: 1378455-FWLF1524P2L5 1 Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Bulk Product Status: Active Base Product Number: FWLF1524 Mounting Type: Pluggable, SFP HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B5A Voltage - Supply: 3.3V Connector Type: LC Duplex Data Rate: 4.25Gbps Wavelength: 1511nm California Prop 65: Warning Information

Win Source Part Number: 1378455-FWLF1524P2L51
Category: Optoelectronics - Fiber Optic Transceiver Modules
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Finisar Corporation
Package: Bulk
Product Status: Active
Base Product Number: FWLF1524
Mounting Type: Pluggable, SFP
HTSUS: 8517.62.0090
Applications: Ethernet, Fibre Channel
ECCN: 5A991B5A
Voltage - Supply: 3.3V
Connector Type: LC Duplex
Data Rate: 4.25Gbps
Wavelength: 1511nm
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1378455-FWLF1524P2L51
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 4.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
Fiber Optic Transceiver Modules - SFP-XSM-10K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details