Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FWLF-1519-7D-51

Description
Win Source Part Number: 1382112-FWLF-1519-7D -51 Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 pcs Data Rate: 1.25Gbps Wavelength: 1511nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 46 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Base Product Number: FWLF-1519 Product Status: Obsolete California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382112-FWLF-1519-7D -51 Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 pcs Data Rate: 1.25Gbps Wavelength: 1511nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 46 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Base Product Number: FWLF-1519 Product Status: Obsolete California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1382112-FWLF-1519-7D-51 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1382112-FWLF-1519-7D-51
Optoelectronics - Fiber Optic Transceiver Modules 1382112-FWLF-1519-7D-51
Win Source Part Number: 1382112-FWLF-1519-7D -51 Category: Optoelectronics>Fibe r Optic Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 pcs Data Rate: 1.25Gbps Wavelength: 1511nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 46 pct. HTSUS: 8471.80.1000 Mfr: Finisar Corporation Base Product Number: FWLF-1519 Product Status: Obsolete California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382112-FWLF-1519-7D-51
Category: Optoelectronics>Fiber Optic Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet, Fibre Channel
Standard Package: 1 pcs
Data Rate: 1.25Gbps
Wavelength: 1511nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 46 pct.
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Base Product Number: FWLF-1519
Product Status: Obsolete
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1382112-FWLF-1519-7D-51
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 1.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XSM-LCI-80K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details