Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BTL FTLX1471D3BTL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 1176151-FTLX1471D3BT L Mounting Style: Pluggable, SFP+ Connector Type: LC Duplex Applications: Ethernet Data Rate: 10Gbs Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.frontierusa.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Finisar Corporation Win Source Part Number: 1176151-FTLX1471D3BT L Mounting Style: Pluggable, SFP+ Connector Type: LC Duplex Applications: Ethernet Data Rate: 10Gbs Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.frontierusa.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BTL - 1176151-FTLX1471D3BTL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BTL
1176151-FTLX1471D3BTL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BTL 1176151-FTLX1471D3BTL
Manufacturer: Finisar Corporation Win Source Part Number: 1176151-FTLX1471D3BT L Mounting Style: Pluggable, SFP+ Connector Type: LC Duplex Applications: Ethernet Data Rate: 10Gbs Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.frontierusa.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Finisar Corporation
Win Source Part Number: 1176151-FTLX1471D3BTL
Mounting Style: Pluggable, SFP+
Connector Type: LC Duplex
Applications: Ethernet
Data Rate: 10Gbs
Wavelength: 1310nm
Categories: Optoelectronics
Manufacturer Homepage: www.frontierusa.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1176151-FTLX1471D3BTL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLX1471D3BTL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Front End Module - QM42655 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2482 MHz
Package Type Laminate
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-7924EHWZ - 776007-HFBR-7924EHWZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors MTP (MPO)
Supply Voltage 3.3 volts
View Details
RF Transceiver Modules and Modems - ATZB-900-B0-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 783 to 915 MHz
View Details
4 suppliers