Finisar Corporation Custom Parts - Custom Parts (E - I) - FTLX1451F2 FTLX1451F2

Description
Manufacturer: Finisar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227286-FTLX1451F2 Number of Pins: 70 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Finisar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227286-FTLX1451F2 Number of Pins: 70 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - FTLX1451F2 - 1227286-FTLX1451F2 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - FTLX1451F2
1227286-FTLX1451F2
Custom Parts - Custom Parts (E - I) - FTLX1451F2 1227286-FTLX1451F2
Manufacturer: Finisar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227286-FTLX1451F2 Number of Pins: 70 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Finisar Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227286-FTLX1451F2
Number of Pins: 70
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Panel
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1227286-FTLX1451F2
Product Name Custom Parts - Custom Parts (E - I) - FTLX1451F2
Unlock Full Specs
to access all available technical data