Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF8536P4BCV

Description
Win Source Part Number: 1219408-FTLF8536P4BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Package: Bulk Standard Package: 1 ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1225,1263011,FTL F8536P4BCV-ND Base Product Number: FTLF8536 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1219408-FTLF8536P4BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Package: Bulk Standard Package: 1 ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1225,1263011,FTL F8536P4BCV-ND Base Product Number: FTLF8536 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1219408-FTLF8536P4BCV - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1219408-FTLF8536P4BCV
Optoelectronics - Fiber Optics - Transceiver Modules 1219408-FTLF8536P4BCV
Win Source Part Number: 1219408-FTLF8536P4BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Package: Bulk Standard Package: 1 ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1225,1263011,FTL F8536P4BCV-ND Base Product Number: FTLF8536 Product Status: Not For New Designs

Win Source Part Number: 1219408-FTLF8536P4BCV
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Package: Bulk
Standard Package: 1
ECCN: 5A991B1
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Other Names: 775-1225,1263011,FTLF8536P4BCV-ND
Base Product Number: FTLF8536
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1219408-FTLF8536P4BCV
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1037-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - 591-MTCDT-L4G1-246A-WW-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 700 to 2600 MHz
Output Power 27 dBm
View Details