Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF8528P3BCV

Description
Win Source Part Number: 1223633-FTLF8528P3BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 8.5Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 1094003 Base Product Number: FTLF8528
Request a Quote Datasheet
Description
Win Source Part Number: 1223633-FTLF8528P3BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 8.5Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 1094003 Base Product Number: FTLF8528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1223633-FTLF8528P3BCV - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1223633-FTLF8528P3BCV
Optoelectronics - Fiber Optics - Transceiver Modules 1223633-FTLF8528P3BCV
Win Source Part Number: 1223633-FTLF8528P3BC V Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 8.5Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP+ ECCN: 5A991B4A Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 1094003 Base Product Number: FTLF8528

Win Source Part Number: 1223633-FTLF8528P3BCV
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Fibre Channel Links
Standard Package: 1
Data Rate: 8.5Gbps
Wavelength: 850nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP+
ECCN: 5A991B4A
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Other Names: 1094003
Base Product Number: FTLF8528

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1223633-FTLF8528P3BCV
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data