Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNV FTLF8524P2BNV

Description
Manufacturer: Finisar Corporation Win Source Part Number: 1176149-FTLF8524P2BN V Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Family Name: FTLF8524P2BNV Wavelength: 850nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): HFBR-57M0AP; HFBR-57L5AP; HFBR-57M5AP; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 1176149-FTLF8524P2BN V Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Family Name: FTLF8524P2BNV Wavelength: 850nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): HFBR-57M0AP; HFBR-57L5AP; HFBR-57M5AP; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNV - 1176149-FTLF8524P2BNV - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNV
1176149-FTLF8524P2BNV
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNV 1176149-FTLF8524P2BNV
Manufacturer: Finisar Corporation Win Source Part Number: 1176149-FTLF8524P2BN V Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Family Name: FTLF8524P2BNV Wavelength: 850nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): HFBR-57M0AP; HFBR-57L5AP; HFBR-57M5AP; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Finisar Corporation
Win Source Part Number: 1176149-FTLF8524P2BNV
Connector Type: LC Duplex
Applications: Ethernet
Mounting: Pluggable, SFP
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 4.25Gbps
Family Name: FTLF8524P2BNV
Wavelength: 850nm
Categories: Optoelectronics
Manufacturer Homepage: www.finisar.com/home.php
Alternative Parts (Cross-Reference): HFBR-57M0AP; HFBR-57L5AP; HFBR-57M5AP;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TXRX OPT SFP 4 GB/S 850NM - 291-FTLF8524P2BNV - Utmel Electronic Limited
Hong Kong, China
TXRX OPT SFP 4 GB/S 850NM
291-FTLF8524P2BNV
TXRX OPT SFP 4 GB/S 850NM 291-FTLF8524P2BNV
TXRX OPT SFP 4 GB/S 850NM

TXRX OPT SFP 4 GB/S 850NM

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Modules RF Transceivers
Product Number 1176149-FTLF8524P2BNV 291-FTLF8524P2BNV
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNV TXRX OPT SFP 4 GB/S 850NM
Device Type Rec-Trans
RF Connectors LC Duplex
Package Type Plugin; Pluggable, SFP Plugin
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
LR Series - 315MHz RF Transmitter Module - TXM-315-LR - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1378-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS
View Details
3 suppliers