Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNL FTLF8524P2BNL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 774812-FTLF8524P2BNL Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Family Name: FTLF8524P2 Wavelength: 850nm Categories: Optoelectronics Introduction Date: March 14, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 774812-FTLF8524P2BNL Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Family Name: FTLF8524P2 Wavelength: 850nm Categories: Optoelectronics Introduction Date: March 14, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNL - 774812-FTLF8524P2BNL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNL
774812-FTLF8524P2BNL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNL 774812-FTLF8524P2BNL
Manufacturer: Finisar Corporation Win Source Part Number: 774812-FTLF8524P2BNL Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4.25Gbps Family Name: FTLF8524P2 Wavelength: 850nm Categories: Optoelectronics Introduction Date: March 14, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Finisar Corporation
Win Source Part Number: 774812-FTLF8524P2BNL
Connector Type: LC Duplex
Applications: Ethernet
Mounting: Pluggable, SFP
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 4.25Gbps
Family Name: FTLF8524P2
Wavelength: 850nm
Categories: Optoelectronics
Introduction Date: March 14, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 774812-FTLF8524P2BNL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8524P2BNL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
ES Series - 869MHz RF Receiver Module - RXM-869-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers