Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF8524E2KNL

Description
Win Source Part Number: 1217336-FTLF8524E2KN L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B4A Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 1033885
Request a Quote Datasheet
Description
Win Source Part Number: 1217336-FTLF8524E2KN L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B4A Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 1033885
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1217336-FTLF8524E2KNL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1217336-FTLF8524E2KNL
Optoelectronics - Fiber Optics - Transceiver Modules 1217336-FTLF8524E2KNL
Win Source Part Number: 1217336-FTLF8524E2KN L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Fibre Channel Links Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B4A Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 1033885

Win Source Part Number: 1217336-FTLF8524E2KNL
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Fibre Channel Links
Standard Package: 1
Data Rate: 4.25Gbps
Wavelength: 850nm
Voltage - Supply: 3.3V
Mounting Type: Through Hole
ECCN: 5A991B4A
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Other Names: 1033885

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1217336-FTLF8524E2KNL
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
OEM USB WiFi Modules - WiFiHU2-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details