Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF8519P3BTL

Description
Win Source Part Number: 1226181-FTLF8519P3BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 1 Data Rate: 2.125Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B4A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1092,1117897 Base Product Number: FTLF8519
Request a Quote Datasheet
Description
Win Source Part Number: 1226181-FTLF8519P3BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 1 Data Rate: 2.125Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B4A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1092,1117897 Base Product Number: FTLF8519
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1226181-FTLF8519P3BTL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1226181-FTLF8519P3BTL
Optoelectronics - Fiber Optics - Transceiver Modules 1226181-FTLF8519P3BTL
Win Source Part Number: 1226181-FTLF8519P3BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 1 Data Rate: 2.125Gbps Wavelength: 850nm Voltage - Supply: 3.3V Mounting Type: Pluggable, SFP ECCN: 5A991B4A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: 775-1092,1117897 Base Product Number: FTLF8519

Win Source Part Number: 1226181-FTLF8519P3BTL
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet
Standard Package: 1
Data Rate: 2.125Gbps
Wavelength: 850nm
Voltage - Supply: 3.3V
Mounting Type: Pluggable, SFP
ECCN: 5A991B4A
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Other Names: 775-1092,1117897
Base Product Number: FTLF8519

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1226181-FTLF8519P3BTL
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
OEM USB WiFi Modules - WiFiHU-c-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details