Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519P2BNL FTLF8519P2BNL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 1176148-FTLF8519P2BN L Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.125Gbps Part Status: Obsolete(EOL) Family Name: FTLF8519P2BNL Wavelength: 850nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): LCP-4250A4CDRH; HFBR-57M0AP; HFBR-57L5AP; Introduction Date: September 25, 2005 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 1176148-FTLF8519P2BN L Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.125Gbps Part Status: Obsolete(EOL) Family Name: FTLF8519P2BNL Wavelength: 850nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): LCP-4250A4CDRH; HFBR-57M0AP; HFBR-57L5AP; Introduction Date: September 25, 2005 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519P2BNL - 1176148-FTLF8519P2BNL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519P2BNL
1176148-FTLF8519P2BNL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519P2BNL 1176148-FTLF8519P2BNL
Manufacturer: Finisar Corporation Win Source Part Number: 1176148-FTLF8519P2BN L Connector Type: LC Duplex Applications: Ethernet Mounting: Pluggable, SFP Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.125Gbps Part Status: Obsolete(EOL) Family Name: FTLF8519P2BNL Wavelength: 850nm Categories: Optoelectronics Manufacturer Homepage: www.finisar.com/home .php Alternative Parts (Cross-Reference): LCP-4250A4CDRH; HFBR-57M0AP; HFBR-57L5AP; Introduction Date: September 25, 2005 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Finisar Corporation
Win Source Part Number: 1176148-FTLF8519P2BNL
Connector Type: LC Duplex
Applications: Ethernet
Mounting: Pluggable, SFP
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 2.125Gbps
Part Status: Obsolete(EOL)
Family Name: FTLF8519P2BNL
Wavelength: 850nm
Categories: Optoelectronics
Manufacturer Homepage: www.finisar.com/home.php
Alternative Parts (Cross-Reference): LCP-4250A4CDRH; HFBR-57M0AP; HFBR-57L5AP;
Introduction Date: September 25, 2005
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1176148-FTLF8519P2BNL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF8519P2BNL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1162-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details