Win Source Part Number: 1197620-FTLF1421S1MC
Category: Optoelectronics>Fibe
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet, Fibre Channel
Standard Package: 1
Data Rate: 2.67Gbps
Wavelength: 1310nm
Voltage - Supply: 3.3V
Mounting Type: Through Hole
ECCN: 5A991B5A
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Other Names: 1034728
Base Product Number: FTLF1421
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1197620-FTLF1421S1MCL |
| Product Name | Optoelectronics - Fiber Optics - Transceiver Modules |
| Device Type | Rec-Trans |