Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF1421S1GCL

Description
Win Source Part Number: 1188708-FTLF1421S1GC L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 Data Rate: 2.67Gbps Wavelength: 1310nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B5A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 1052685
Request a Quote Datasheet
Description
Win Source Part Number: 1188708-FTLF1421S1GC L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 Data Rate: 2.67Gbps Wavelength: 1310nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B5A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 1052685
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1188708-FTLF1421S1GCL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1188708-FTLF1421S1GCL
Optoelectronics - Fiber Optics - Transceiver Modules 1188708-FTLF1421S1GCL
Win Source Part Number: 1188708-FTLF1421S1GC L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet, Fibre Channel Standard Package: 1 Data Rate: 2.67Gbps Wavelength: 1310nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B5A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: 1052685

Win Source Part Number: 1188708-FTLF1421S1GCL
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet, Fibre Channel
Standard Package: 1
Data Rate: 2.67Gbps
Wavelength: 1310nm
Voltage - Supply: 3.3V
Mounting Type: Through Hole
ECCN: 5A991B5A
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Other Names: 1052685

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1188708-FTLF1421S1GCL
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details