Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1326P3BTL FTLF1326P3BTL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 872396-FTLF1326P3BTL Features: Transceiver Module Wireless 6.1Gbs - 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1113575, 775-1096
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 872396-FTLF1326P3BTL Features: Transceiver Module Wireless 6.1Gbs - 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1113575, 775-1096
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1326P3BTL - 872396-FTLF1326P3BTL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1326P3BTL
872396-FTLF1326P3BTL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1326P3BTL 872396-FTLF1326P3BTL
Manufacturer: Finisar Corporation Win Source Part Number: 872396-FTLF1326P3BTL Features: Transceiver Module Wireless 6.1Gbs - 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 1113575, 775-1096

Manufacturer: Finisar Corporation
Win Source Part Number: 872396-FTLF1326P3BTL
Features: Transceiver Module Wireless 6.1Gbs - 3.3V LC Duplex Pluggable, SFP+
Package: Bulk
Mounting: Pluggable, SFP+
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Other Part Number: 1113575, 775-1096

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 872396-FTLF1326P3BTL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1326P3BTL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 602-XB3-C-G1-UT-001-ND - DigiKey
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Sensitivity -103 dBm
Output Power 33 dBm
View Details
4 suppliers