Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FTLF1324P2BTV

Description
Win Source Part Number: 1348494-FTLF1324P2BT V Category: Optoelectronics - Fiber Optic Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348494-FTLF1324P2BT V Category: Optoelectronics - Fiber Optic Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1348494-FTLF1324P2BTV - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1348494-FTLF1324P2BTV
Optoelectronics - Fiber Optic Transceiver Modules 1348494-FTLF1324P2BTV
Win Source Part Number: 1348494-FTLF1324P2BT V Category: Optoelectronics - Fiber Optic Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Product Status: Obsolete

Win Source Part Number: 1348494-FTLF1324P2BTV
Category: Optoelectronics - Fiber Optic Transceiver Modules
Connector Type: LC Duplex
Package: Tray
Applications: Ethernet
Standard Package: 1
Data Rate: 4.25Gbps
Wavelength: 1310nm
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1348494-FTLF1324P2BTV
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 4.25 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-R-P-2 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details