Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF1324P2BTL

Description
Win Source Part Number: 1222813-FTLF1324P2BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: -775-1020,1040541,77 5-1020 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1222813-FTLF1324P2BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: -775-1020,1040541,77 5-1020 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1222813-FTLF1324P2BTL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1222813-FTLF1324P2BTL
Optoelectronics - Fiber Optics - Transceiver Modules 1222813-FTLF1324P2BTL
Win Source Part Number: 1222813-FTLF1324P2BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 4.25Gbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.80.1000 Mfr: Finisar Corporation Other Names: -775-1020,1040541,77 5-1020 Product Status: Obsolete

Win Source Part Number: 1222813-FTLF1324P2BTL
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Tray
Applications: Ethernet
Standard Package: 1
Data Rate: 4.25Gbps
Wavelength: 1310nm
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.80.1000
Mfr: Finisar Corporation
Other Names: -775-1020,1040541,775-1020
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1222813-FTLF1324P2BTL
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4202 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details