Finisar Corporation Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P2BTL FTLF1318P2BTL

Description
Manufacturer: Finisar Corporation Win Source Part Number: 872394-FTLF1318P2BTL Features: Transceiver Module Ethernet 1.25Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Part Status: Not For New Designs Family Name: FTLF1318 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 775-1013, -775-1013, 1046719
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 872394-FTLF1318P2BTL Features: Transceiver Module Ethernet 1.25Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Part Status: Not For New Designs Family Name: FTLF1318 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 775-1013, -775-1013, 1046719
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P2BTL - 872394-FTLF1318P2BTL - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P2BTL
872394-FTLF1318P2BTL
Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P2BTL 872394-FTLF1318P2BTL
Manufacturer: Finisar Corporation Win Source Part Number: 872394-FTLF1318P2BTL Features: Transceiver Module Ethernet 1.25Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Part Status: Not For New Designs Family Name: FTLF1318 Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Other Part Number: 775-1013, -775-1013, 1046719

Manufacturer: Finisar Corporation
Win Source Part Number: 872394-FTLF1318P2BTL
Features: Transceiver Module Ethernet 1.25Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Package: Tray
Mounting: Pluggable, SFP
Part Status: Not For New Designs
Family Name: FTLF1318
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Other Part Number: 775-1013, -775-1013, 1046719

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 872394-FTLF1318P2BTL
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - FTLF1318P2BTL
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module - QPF4209 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
RF Transceiver Modules and Modems - 602-XB3-24AST-ND - DigiKey
Specs
RF Connectors SMA
View Details
3 suppliers