Finisar Corporation Optoelectronics - Fiber Optics - Transceiver Modules FTLF1217P2BTL

Description
Win Source Part Number: 1174324-FTLF1217P2BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 200Mbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: -775-1011,1045867,77 5-1011 Base Product Number: FTLF1217
Request a Quote Datasheet
Description
Win Source Part Number: 1174324-FTLF1217P2BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 200Mbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: -775-1011,1045867,77 5-1011 Base Product Number: FTLF1217
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1174324-FTLF1217P2BTL - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1174324-FTLF1217P2BTL
Optoelectronics - Fiber Optics - Transceiver Modules 1174324-FTLF1217P2BTL
Win Source Part Number: 1174324-FTLF1217P2BT L Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Ethernet Standard Package: 1 Data Rate: 200Mbps Wavelength: 1310nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Finisar Corporation Other Names: -775-1011,1045867,77 5-1011 Base Product Number: FTLF1217

Win Source Part Number: 1174324-FTLF1217P2BTL
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Tray
Applications: Ethernet
Standard Package: 1
Data Rate: 200Mbps
Wavelength: 1310nm
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Finisar Corporation
Other Names: -775-1011,1045867,775-1011
Base Product Number: FTLF1217

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1174324-FTLF1217P2BTL
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45500 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details