Finisar Corporation Optoelectronics - Fiber Optic Transceiver Modules FTL410QD4C

Description
Win Source Part Number: 1356871-FTL410QD4C Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Tray Product Status: Active Base Product Number: FTL410 Mounting Type: Pluggable, QSFP+ HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B1 Voltage - Supply: 3.15V ~ 3.45V Connector Type: MTP® (MPO) Data Rate: 10.5Gbps Wavelength: 850nm California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1356871-FTL410QD4C Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Tray Product Status: Active Base Product Number: FTL410 Mounting Type: Pluggable, QSFP+ HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B1 Voltage - Supply: 3.15V ~ 3.45V Connector Type: MTP® (MPO) Data Rate: 10.5Gbps Wavelength: 850nm California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Transceiver Modules - 1356871-FTL410QD4C - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transceiver Modules
1356871-FTL410QD4C
Optoelectronics - Fiber Optic Transceiver Modules 1356871-FTL410QD4C
Win Source Part Number: 1356871-FTL410QD4C Category: Optoelectronics - Fiber Optic Transceiver Modules Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Finisar Corporation Package: Tray Product Status: Active Base Product Number: FTL410 Mounting Type: Pluggable, QSFP+ HTSUS: 8517.62.0090 Applications: Ethernet, Fibre Channel ECCN: 5A991B1 Voltage - Supply: 3.15V ~ 3.45V Connector Type: MTP® (MPO) Data Rate: 10.5Gbps Wavelength: 850nm California Prop 65: Warning Information

Win Source Part Number: 1356871-FTL410QD4C
Category: Optoelectronics - Fiber Optic Transceiver Modules
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Finisar Corporation
Package: Tray
Product Status: Active
Base Product Number: FTL410
Mounting Type: Pluggable, QSFP+
HTSUS: 8517.62.0090
Applications: Ethernet, Fibre Channel
ECCN: 5A991B1
Voltage - Supply: 3.15V ~ 3.45V
Connector Type: MTP® (MPO)
Data Rate: 10.5Gbps
Wavelength: 850nm
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transceivers
Product Number 1356871-FTL410QD4C
Product Name Optoelectronics - Fiber Optic Transceiver Modules
Data Rate 10.5 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-10K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-T-P-2 - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LL Series 12TRX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Ingiant Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details