Finisar Corporation Pluggable Cables - FCBG110SD1C05 FCBG110SD1C05

Description
Manufacturer: Finisar Corporation Win Source Part Number: 871541-FCBG110SD1C05 Series: SFPwire® Operating Temperature Range: 0°C ~ 70°C Features: 20 Position SFP+ Plug to Plug 16.40' (5.00m) Black Package: Box Family Name: FCBG110 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8544.70.0000 Other Part Number: 775-1177, 1183167, FCBG110SD1C05-ND
Request a Quote Datasheet
Description
Manufacturer: Finisar Corporation Win Source Part Number: 871541-FCBG110SD1C05 Series: SFPwire® Operating Temperature Range: 0°C ~ 70°C Features: 20 Position SFP+ Plug to Plug 16.40' (5.00m) Black Package: Box Family Name: FCBG110 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8544.70.0000 Other Part Number: 775-1177, 1183167, FCBG110SD1C05-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pluggable Cables - FCBG110SD1C05
871541-FCBG110SD1C05
Pluggable Cables - FCBG110SD1C05 871541-FCBG110SD1C05
Manufacturer: Finisar Corporation Win Source Part Number: 871541-FCBG110SD1C05 Series: SFPwire® Operating Temperature Range: 0°C ~ 70°C Features: 20 Position SFP+ Plug to Plug 16.40' (5.00m) Black Package: Box Family Name: FCBG110 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8544.70.0000 Other Part Number: 775-1177, 1183167, FCBG110SD1C05-ND

Manufacturer: Finisar Corporation
Win Source Part Number: 871541-FCBG110SD1C05
Series: SFPwire®
Operating Temperature Range: 0°C ~ 70°C
Features: 20 Position SFP+ Plug to Plug 16.40' (5.00m) Black
Package: Box
Family Name: FCBG110
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8544.70.0000
Other Part Number: 775-1177, 1183167, FCBG110SD1C05-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 871541-FCBG110SD1C05
Product Name Pluggable Cables - FCBG110SD1C05
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details