FineTek SBX RF-Capacitance/ Admittance Level Switch

Description
RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) RF-Capacitance /Admittance level switch consists of a guard section, upper insulation, main probe and grounding. The guard section is designed to overcome possible medium attachment and to secure signal accuracy. The special structure is suitable for detecting different mediums without being affected by attachments. The upper main probe, guard, and grounding are all insulated. The level of the medium can be detected by the increasing of admittance when medium reaches the main probe. The grounding and the main probe are insulated, thus the device will still function accurately and not cause false alarms when the medium attaches the probe. 。Time delay function from 0-30 seconds 。IP65 housing protection 。5 A/250Vac output DPDT 。High/low failsafe 。Alarm testing 。Explosion Proof model available 。Anti-Viscosity 。Easy Installation 。Stable; Not affected by temperatureerature 。Highest temperatureerature tolerance of 550°C 。Explosion-proof 450°C 。Applicable in liquid, syrup, solid, powder,and surface level detection
Datasheet
Description
RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) RF-Capacitance /Admittance level switch consists of a guard section, upper insulation, main probe and grounding. The guard section is designed to overcome possible medium attachment and to secure signal accuracy. The special structure is suitable for detecting different mediums without being affected by attachments. The upper main probe, guard, and grounding are all insulated. The level of the medium can be detected by the increasing of admittance when medium reaches the main probe. The grounding and the main probe are insulated, thus the device will still function accurately and not cause false alarms when the medium attaches the probe. 。Time delay function from 0-30 seconds 。IP65 housing protection 。5 A/250Vac output DPDT 。High/low failsafe 。Alarm testing 。Explosion Proof model available 。Anti-Viscosity 。Easy Installation 。Stable; Not affected by temperatureerature 。Highest temperatureerature tolerance of 550°C 。Explosion-proof 450°C 。Applicable in liquid, syrup, solid, powder,and surface level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBX RF-Capacitance/ Admittance Level Switch -  - FineTek
New Taipei City 236,, Taiwan
SBX RF-Capacitance/ Admittance Level Switch
SBX RF-Capacitance/ Admittance Level Switch
RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) RF-Capacitance /Admittance level switch consists of a guard section, upper insulation, main probe and grounding. The guard section is designed to overcome possible medium attachment and to secure signal accuracy. The special structure is suitable for detecting different mediums without being affected by attachments. The upper main probe, guard, and grounding are all insulated. The level of the medium can be detected by the increasing of admittance when medium reaches the main probe. The grounding and the main probe are insulated, thus the device will still function accurately and not cause false alarms when the medium attaches the probe. 。Time delay function from 0-30 seconds 。IP65 housing protection 。5 A/250Vac output DPDT 。High/low failsafe 。Alarm testing 。Explosion Proof model available 。Anti-Viscosity 。Easy Installation 。Stable; Not affected by temperatureerature 。Highest temperatureerature tolerance of 550°C 。Explosion-proof 450°C 。Applicable in liquid, syrup, solid, powder,and surface level detection

RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe.

SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade)

RF-Capacitance /Admittance level switch consists of a guard section, upper insulation, main probe and grounding. The guard section is designed to overcome possible medium attachment and to secure signal accuracy. The special structure is suitable for detecting different mediums without being affected by attachments. The upper main probe, guard, and grounding are all insulated. The level of the medium can be detected by the increasing of admittance when medium reaches the main probe. The grounding and the main probe are insulated, thus the device will still function accurately and not cause false alarms when the medium attaches the probe. 。Time delay function from 0-30 seconds
。IP65 housing protection
。5 A/250Vac output DPDT
。High/low failsafe
。Alarm testing
。Explosion Proof model available
。Anti-Viscosity
。Easy Installation
。Stable; Not affected by temperatureerature
。Highest temperatureerature tolerance of 550°C
。Explosion-proof 450°C
。Applicable in liquid, syrup, solid, powder,and surface level detection

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name SBX RF-Capacitance/ Admittance Level Switch
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details