FineTek SAX Capacitance Level Switch

Description
Configure Product Code The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. Capacitance switches rely on electrical capacitance theory (the ability of a medium to store electrical energy). When an electrical circuit has two separated conductive plates, the space between the plates acts as a capacitor and stores the electrical energy. Mediums have differing conductivity and dielectric constants which affects their energy sstorage capability. When the switch comes into contact with the medium, it can detect a change in the surroundings and this actuates the switch accordingly. Materials with high conductivity or high dielectric constants such as water tend to have high capacitance. The opposite applies for low conductive substances such as popcorn, wax or air. Thus the switch works well in mediums with reasonably high dielectric constants or conductive solutions. 。Ground level test function available 。Max. operating temperature: 800°C 。Sensitivity and time delay adjustable 。Standard Type (SA110 & SA111 A/B/C) Suitable for general use. 。Hi-Temp Type (SA120 & SA128 A/B/C) Suitable for high temperature environment. 。Anti-Corrosion Type (SA130 & SA132 A/B/C) Suitable for corrosive environment. 。Remote Probe Type (SA140 A/B/C) For use with vibrator equipped with tank. 。Wire-Probe Type (SA150 A/B/C) Suitable for silo or large-size tank. 。Plate-Probe Type (SA160 A/B/C) Suitable for granules and at lower position of tank side. 。Explosion-Proof Type (SA270 ~ SA279) Ex dia II C T4~T6, DIP A21 TA,T3~T6 。Explosion-Proof Type (SA370 ~ SA378) Ex ia IIC T3~T6 Equipped with SA-75U signal conditioner can be used in hazardous areas. 。Anti-Static Type (SA180 & SA181 A/B/C) Suitable for electrostatic environment (It won't be damaged by the electrostatic discharge)
Datasheet
Description
Configure Product Code The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. Capacitance switches rely on electrical capacitance theory (the ability of a medium to store electrical energy). When an electrical circuit has two separated conductive plates, the space between the plates acts as a capacitor and stores the electrical energy. Mediums have differing conductivity and dielectric constants which affects their energy sstorage capability. When the switch comes into contact with the medium, it can detect a change in the surroundings and this actuates the switch accordingly. Materials with high conductivity or high dielectric constants such as water tend to have high capacitance. The opposite applies for low conductive substances such as popcorn, wax or air. Thus the switch works well in mediums with reasonably high dielectric constants or conductive solutions. 。Ground level test function available 。Max. operating temperature: 800°C 。Sensitivity and time delay adjustable 。Standard Type (SA110 & SA111 A/B/C) Suitable for general use. 。Hi-Temp Type (SA120 & SA128 A/B/C) Suitable for high temperature environment. 。Anti-Corrosion Type (SA130 & SA132 A/B/C) Suitable for corrosive environment. 。Remote Probe Type (SA140 A/B/C) For use with vibrator equipped with tank. 。Wire-Probe Type (SA150 A/B/C) Suitable for silo or large-size tank. 。Plate-Probe Type (SA160 A/B/C) Suitable for granules and at lower position of tank side. 。Explosion-Proof Type (SA270 ~ SA279) Ex dia II C T4~T6, DIP A21 TA,T3~T6 。Explosion-Proof Type (SA370 ~ SA378) Ex ia IIC T3~T6 Equipped with SA-75U signal conditioner can be used in hazardous areas. 。Anti-Static Type (SA180 & SA181 A/B/C) Suitable for electrostatic environment (It won't be damaged by the electrostatic discharge)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAX Capacitance Level Switch -  - FineTek
New Taipei City 236,, Taiwan
SAX Capacitance Level Switch
SAX Capacitance Level Switch
Configure Product Code The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. Capacitance switches rely on electrical capacitance theory (the ability of a medium to store electrical energy). When an electrical circuit has two separated conductive plates, the space between the plates acts as a capacitor and stores the electrical energy. Mediums have differing conductivity and dielectric constants which affects their energy sstorage capability. When the switch comes into contact with the medium, it can detect a change in the surroundings and this actuates the switch accordingly. Materials with high conductivity or high dielectric constants such as water tend to have high capacitance. The opposite applies for low conductive substances such as popcorn, wax or air. Thus the switch works well in mediums with reasonably high dielectric constants or conductive solutions. 。Ground level test function available 。Max. operating temperature: 800°C 。Sensitivity and time delay adjustable 。Standard Type (SA110 & SA111 A/B/C) Suitable for general use. 。Hi-Temp Type (SA120 & SA128 A/B/C) Suitable for high temperature environment. 。Anti-Corrosion Type (SA130 & SA132 A/B/C) Suitable for corrosive environment. 。Remote Probe Type (SA140 A/B/C) For use with vibrator equipped with tank. 。Wire-Probe Type (SA150 A/B/C) Suitable for silo or large-size tank. 。Plate-Probe Type (SA160 A/B/C) Suitable for granules and at lower position of tank side. 。Explosion-Proof Type (SA270 ~ SA279) Ex dia II C T4~T6, DIP A21 TA,T3~T6 。Explosion-Proof Type (SA370 ~ SA378) Ex ia IIC T3~T6 Equipped with SA-75U signal conditioner can be used in hazardous areas. 。Anti-Static Type (SA180 & SA181 A/B/C) Suitable for electrostatic environment (It won't be damaged by the electrostatic discharge)

Configure Product Code
The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries.

SAX Capacitance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade)

The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. Capacitance switches rely on electrical capacitance theory (the ability of a medium to store electrical energy). When an electrical circuit has two separated conductive plates, the space between the plates acts as a capacitor and stores the electrical energy. Mediums have differing conductivity and dielectric constants which affects their energy sstorage capability. When the switch comes into contact with the medium, it can detect a change in the surroundings and this actuates the switch accordingly. Materials with high conductivity or high dielectric constants such as water tend to have high capacitance. The opposite applies for low conductive substances such as popcorn, wax or air. Thus the switch works well in mediums with reasonably high dielectric constants or conductive solutions. 。Ground level test function available
。Max. operating temperature: 800°C
。Sensitivity and time delay adjustable
。Standard Type (SA110 & SA111 A/B/C)
Suitable for general use.
。Hi-Temp Type (SA120 & SA128 A/B/C)
Suitable for high temperature environment.
。Anti-Corrosion Type (SA130 & SA132 A/B/C)
Suitable for corrosive environment.
。Remote Probe Type (SA140 A/B/C)
For use with vibrator equipped with tank.
。Wire-Probe Type (SA150 A/B/C)
Suitable for silo or large-size tank.
。Plate-Probe Type (SA160 A/B/C)
Suitable for granules and at lower position of tank side.
。Explosion-Proof Type (SA270 ~ SA279)
Ex dia II C T4~T6, DIP A21 TA,T3~T6
。Explosion-Proof Type (SA370 ~ SA378)
Ex ia IIC T3~T6
Equipped with SA-75U signal conditioner can be used in hazardous areas.
。Anti-Static Type (SA180 & SA181 A/B/C)
Suitable for electrostatic environment
(It won't be damaged by the electrostatic discharge)

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name SAX Capacitance Level Switch
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details