Martin GmbH Solder Pellets, For Bga Reballing, 0.25 Mm, 220 C, 3 G Rohs Compliant Martin Smt VD90.5104

Description
Solder Pellets, for BGA Reballing, 0.25 mm, 220 C, 3 g RoHS Compliant: Yes
Description
Solder Pellets, for BGA Reballing, 0.25 mm, 220 C, 3 g RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

MARTIN Solder Pellets for BGA reballing are designed for precise soldering applications. These pellets have a diameter of 0.25 mm and a melting point of 220 °C, making them suitable for various reballing processes. Each package contains 50,000 lead-free solder balls composed of a SnAgCu alloy (Sn 96.5%, Ag 3.0%, Cu 0.5%), ensuring compliance with RoHS standards. The pellets are stored in an inert Argon atmosphere to prevent oxidation, which can adversely affect soldering performance. The storage life of unopened boxes is 12 months, while opened boxes can be used for up to 6 months. This product is ideal for engineers looking for reliable soldering solutions in BGA rework applications.

Datasheet Summary
Powered by GS/AI

MARTIN Solder Pellets for BGA reballing are designed for precise soldering applications. These pellets have a diameter of 0.25 mm and a melting point of 220 °C, making them suitable for various reballing processes. Each package contains 50,000 lead-free solder balls composed of a SnAgCu alloy (Sn 96.5%, Ag 3.0%, Cu 0.5%), ensuring compliance with RoHS standards. The pellets are stored in an inert Argon atmosphere to prevent oxidation, which can adversely affect soldering performance. The storage life of unopened boxes is 12 months, while opened boxes can be used for up to 6 months. This product is ideal for engineers looking for reliable soldering solutions in BGA rework applications.

Suppliers

Company
Product
Description
Supplier Links
Solder Pellets, For Bga Reballing, 0.25 Mm, 220 C, 3 G Rohs Compliant Martin Smt - 06X9694 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pellets, For Bga Reballing, 0.25 Mm, 220 C, 3 G Rohs Compliant Martin Smt
06X9694
Solder Pellets, For Bga Reballing, 0.25 Mm, 220 C, 3 G Rohs Compliant Martin Smt 06X9694
Solder Pellets, for BGA Reballing, 0.25 mm, 220 C, 3 g RoHS Compliant: Yes

Solder Pellets, for BGA Reballing, 0.25 mm, 220 C, 3 g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 06X9694
Product Name Solder Pellets, For Bga Reballing, 0.25 Mm, 220 C, 3 G Rohs Compliant Martin Smt
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2713542 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details