Martin GmbH Star Tool, Bga, 23X23Mm; For Use With Martin Smt LW39.1901

Description
STAR TOOL, BGA, 23X23MM; For Use With:ASP/SHP Arms; Tip / Nozzle Style:Star; Tip / Nozzle Width:23mm; Tip / Nozzle Length:23mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Star BGA Placement Tool RoHS Compliant: Yes
Datasheet
Description
STAR TOOL, BGA, 23X23MM; For Use With:ASP/SHP Arms; Tip / Nozzle Style:Star; Tip / Nozzle Width:23mm; Tip / Nozzle Length:23mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Star BGA Placement Tool RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Tool, Bga, 23X23Mm; For Use With Martin Smt - 06X5695 - Newark, An Avnet Company
Chicago, IL, United States
Star Tool, Bga, 23X23Mm; For Use With Martin Smt
06X5695
Star Tool, Bga, 23X23Mm; For Use With Martin Smt 06X5695
STAR TOOL, BGA, 23X23MM; For Use With:ASP/SHP Arms; Tip / Nozzle Style:Star; Tip / Nozzle Width:23mm; Tip / Nozzle Length:23mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Star BGA Placement Tool RoHS Compliant: Yes

STAR TOOL, BGA, 23X23MM; For Use With:ASP/SHP Arms; Tip / Nozzle Style:Star; Tip / Nozzle Width:23mm; Tip / Nozzle Length:23mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Star BGA Placement Tool RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 06X5695
Product Name Star Tool, Bga, 23X23Mm; For Use With Martin Smt
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details