Martin GmbH Desoldering Iron, 300W, 35 L/min; Supply Voltage V Ac Martin Smt EB16.0002

Description
DESOLDERING IRON, 300W, 35 L/MIN; Supply Voltage V AC:230V; Heat Temperature Max:-; Input Power:300W; Length:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
Datasheet
Description
DESOLDERING IRON, 300W, 35 L/MIN; Supply Voltage V AC:230V; Heat Temperature Max:-; Input Power:300W; Length:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Iron, 300W, 35 L/min; Supply Voltage V Ac Martin Smt - 06X9658 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Iron, 300W, 35 L/min; Supply Voltage V Ac Martin Smt
06X9658
Desoldering Iron, 300W, 35 L/min; Supply Voltage V Ac Martin Smt 06X9658
DESOLDERING IRON, 300W, 35 L/MIN; Supply Voltage V AC:230V; Heat Temperature Max:-; Input Power:300W; Length:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

DESOLDERING IRON, 300W, 35 L/MIN; Supply Voltage V AC:230V; Heat Temperature Max:-; Input Power:300W; Length:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 06X9658
Product Name Desoldering Iron, 300W, 35 L/min; Supply Voltage V Ac Martin Smt
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 AIR - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details