Finecables Circular Cable Assemblies MA12FAHD05ST-20CB34

Description
M12 5-PIN FEMALE 2M CABLE
Request a Quote Datasheet
Description
M12 5-PIN FEMALE 2M CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 4829-MA12FAHD05ST-20CB34-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
4829-MA12FAHD05ST-20CB34-ND
Circular Cable Assemblies 4829-MA12FAHD05ST-20CB34-ND
M12 5-PIN FEMALE 2M CABLE

M12 5-PIN FEMALE 2M CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 4829-MA12FAHD05ST-20CB34-ND
Product Name Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/408-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details