Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC DECODERS AND DEMULTIPLEXERS
FINE MADE ELECTRONICS GROUP CO., LTD.
74HC138B -- LOGIC DECODERS AND DEMULTIPLEXERS
Fine Made Electronics Group Co., Ltd.
Logic Decoders and Demultiplexers
74HC138B
Description
SOP-16 Signal Switches, Multiplexers, Decoders ROHS
ODG (Origin Data Global)
Done
Description
SOP-16 Signal Switches, Multiplexers, Decoders ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Logic Decoders and Demultiplexers
74HC138B
Logic Decoders and Demultiplexers
74HC138B
SOP-16 Signal Switches, Multiplexers, Decoders ROHS
SOP-16 Signal Switches, Multiplexers, Decoders ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Logic Decoders and Demultiplexers
Product Number
74HC138B
Product Name
Logic Decoders and Demultiplexers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
8850705P
Specs
Function
Decoder
Input Lines
1
Output Lines
8
View Details
Micross Components, Inc.
Decoder, Binary to 1-of-10
AS10H561F16/883C
View Details
Nexperia B.V.
10 Ohm single-pole double-throw analog switch
74LVC1G3157GV-Q10H
Specs
Supply Voltage
+6.5
Features
ESD Protection
Package Type
SOT457 SOT457
View Details
Texas Instruments
IC MUX/DEMUX DUAL 4X1 16SOIC
CD74HC4052M96
Specs
Function
Decoder/Demultiplexer
Supply Voltage
4.5V
Package Type
SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details