RELAY SOCKET, 250V, 10A, DIN RAIL; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
RELAY MODULE SOCKET; Socket Mounting:DIN Rail; Current Rating:10A; Socket Terminals:Screw; Voltage Rating:250V; No. of Pins:11; Accessory Type:Relay Socket; For Use With:Finder 85 Series Timers RoHS Compliant: Yes
Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|
Product Category | Relay Sockets | Relay Sockets |
Product Number | 08X7335 | 13M4476 |
Product Name | Relay Socket, 250V, 10A, Din Rail; Socket Mounting Finder | Relay Module Socket; Socket Mounting Finder |
Mounting Style | DIN |