Finder S.p.A. con unico socio Relay Socket, 250V, 6A, Din Rail; Socket Mounting Finder 93.01.0.125

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 250V, 6A, Din Rail; Socket Mounting Finder - 08X7318 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 250V, 6A, Din Rail; Socket Mounting Finder
08X7318
Relay Socket, 250V, 6A, Din Rail; Socket Mounting Finder 08X7318
RELAY SOCKET, 250V, 6A, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 250V, 6A, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 08X7318
Product Name Relay Socket, 250V, 6A, Din Rail; Socket Mounting Finder
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

 - 2452324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details