The graduated pressure indicator monitors the crankcase oil recovery filter and other low pressure applications. The position indicator progressively fills the window as filter restriction increases, locking at the highest restriction. The filter should be changed when the position indicator reaches the red zone.
Unique Features:
| Filter Minder® | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | BE36001 |
| Product Name | Graduated Pressure Guage - Lower Pressure |
| Device Category | Instrument or Meter |
| Sensor Technology | Piston |
| Pressure Measurement | Gauge; Vacuum |
| Material | Oil Recovery Filter |
| Features | Low Pressure Use |