FILTER-MART Corporation Air Filter 01-0430

Description
INDUSTRIAL FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUSTRIAL FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 55250361 - Radwell International
Willingboro, NJ, United States
Air Filter
55250361
Air Filter 55250361
INDUSTRIAL FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 55250361
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Filter Media (HGFM) - HBY-HGFM-13 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Construction HEPA / ULPA
Media Type Acrylic
View Details
80mm Fan Filter Media 60PPI - 09325-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 2560534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details