Filter 1 Clean Air Consultants Continuous-Duty Cartridge Dust Collector PFV-16

Description
Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry powder, metal dust, toner, and cement dust. Typical applications for the Pulsatron cartridge dust collector include grinding, sanding, foundry, welding, fabrication, blasting, metallizing, and powder coating. For easy customization, the Pulsatron collector is available in various dimensions, number of cartridges, and optional features to handle requirements ranging from very fine to moderate dust particles, and light to heavy dust loads. Rated at MERV 15 efficiency, the Pulstron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500 nanometers in diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Pulsatron dust collector requires lower energy consumption and features longer filter life. The vertical orientation of the cartridge in the Pulsatron PFV collector facilitates even loading of the dust and effective removal during the automatic pulse cleaning as the dust falls through an unobstructed path directly into the hopper. Power-pulse reverse-jet cleaning, backflushing the filters with short bursts of compressed air, operates on a solid state controller to provide automatic cleaning. The dust collector is also available with optional backward inclined direct drive blowers for quiet, efficient operation. Features Ultra-efficiency nanofiber cartridge filters vertically oriented for effective dust removal Automatic power-pulse reverse-jet cleaning for continuous duty, uninterrupted filtration 3 phase TEFC motor on rubber vibration mounts Welded heavy-gauge steel construction with industrial epoxy gulf blue coating
Datasheet
Description
Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry powder, metal dust, toner, and cement dust. Typical applications for the Pulsatron cartridge dust collector include grinding, sanding, foundry, welding, fabrication, blasting, metallizing, and powder coating. For easy customization, the Pulsatron collector is available in various dimensions, number of cartridges, and optional features to handle requirements ranging from very fine to moderate dust particles, and light to heavy dust loads. Rated at MERV 15 efficiency, the Pulstron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500 nanometers in diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Pulsatron dust collector requires lower energy consumption and features longer filter life. The vertical orientation of the cartridge in the Pulsatron PFV collector facilitates even loading of the dust and effective removal during the automatic pulse cleaning as the dust falls through an unobstructed path directly into the hopper. Power-pulse reverse-jet cleaning, backflushing the filters with short bursts of compressed air, operates on a solid state controller to provide automatic cleaning. The dust collector is also available with optional backward inclined direct drive blowers for quiet, efficient operation. Features Ultra-efficiency nanofiber cartridge filters vertically oriented for effective dust removal Automatic power-pulse reverse-jet cleaning for continuous duty, uninterrupted filtration 3 phase TEFC motor on rubber vibration mounts Welded heavy-gauge steel construction with industrial epoxy gulf blue coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous-Duty Cartridge Dust Collector - PFV-16 - Filter 1 Clean Air Consultants
Garland, TX, USA
Continuous-Duty Cartridge Dust Collector
PFV-16
Continuous-Duty Cartridge Dust Collector PFV-16
Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry powder, metal dust, toner, and cement dust. Typical applications for the Pulsatron cartridge dust collector include grinding, sanding, foundry, welding, fabrication, blasting, metallizing, and powder coating. For easy customization, the Pulsatron collector is available in various dimensions, number of cartridges, and optional features to handle requirements ranging from very fine to moderate dust particles, and light to heavy dust loads. Rated at MERV 15 efficiency, the Pulstron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500 nanometers in diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Pulsatron dust collector requires lower energy consumption and features longer filter life. The vertical orientation of the cartridge in the Pulsatron PFV collector facilitates even loading of the dust and effective removal during the automatic pulse cleaning as the dust falls through an unobstructed path directly into the hopper. Power-pulse reverse-jet cleaning, backflushing the filters with short bursts of compressed air, operates on a solid state controller to provide automatic cleaning. The dust collector is also available with optional backward inclined direct drive blowers for quiet, efficient operation. Features Ultra-efficiency nanofiber cartridge filters vertically oriented for effective dust removal Automatic power-pulse reverse-jet cleaning for continuous duty, uninterrupted filtration 3 phase TEFC motor on rubber vibration mounts Welded heavy-gauge steel construction with industrial epoxy gulf blue coating

Multi-Purpose Dust Collection for Industry

The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry powder, metal dust, toner, and cement dust. Typical applications for the Pulsatron cartridge dust collector include grinding, sanding, foundry, welding, fabrication, blasting, metallizing, and powder coating.

For easy customization, the Pulsatron collector is available in various dimensions, number of cartridges, and optional features to handle requirements ranging from very fine to moderate dust particles, and light to heavy dust loads.

Rated at MERV 15 efficiency, the Pulstron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500 nanometers in diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Pulsatron dust collector requires lower energy consumption and features longer filter life.

The vertical orientation of the cartridge in the Pulsatron PFV collector facilitates even loading of the dust and effective removal during the automatic pulse cleaning as the dust falls through an unobstructed path directly into the hopper. Power-pulse reverse-jet cleaning, backflushing the filters with short bursts of compressed air, operates on a solid state controller to provide automatic cleaning. The dust collector is also available with optional backward inclined direct drive blowers for quiet, efficient operation.

Features

  • Ultra-efficiency nanofiber cartridge filters vertically oriented for effective dust removal
  • Automatic power-pulse reverse-jet cleaning for continuous duty, uninterrupted filtration
  • 3 phase TEFC motor on rubber vibration mounts
  • Welded heavy-gauge steel construction with industrial epoxy gulf blue coating
Supplier's Site Datasheet

Technical Specifications

  Filter 1 Clean Air Consultants
Product Category Dust Collectors and Dust Collector Filters
Product Number PFV-16
Product Name Continuous-Duty Cartridge Dust Collector
Applications General Cleaning; Metalworking Chips / Fluid
Features Continuous
Process Dry Type
Separation / Filtration System Cartridge-type units
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Amtech ADT Dust Collectors - Amtech ADT-2 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1000 SCFM (1700 m³/hr)
Efficiency 99.5 %
View Details
Wet Type Dust Collector / Downdraft Table - MII DHYD-60-10-8 - Filter 1 Clean Air Consultants
Specs
Collector Type Downdraft Tables
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
View Details