Filmetrics, Inc. High-performance NIR Spectrometer F3-NIR

Description
The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external triggering, and intuitive 64-bit-compatible Windows software. Built-In Light Source An internal 40k-hour light source is included with every F3-NIR. It operates even when the spectrometer is powered by USB and its output is under software control. USB Powered With a BC1.1 compliant USB port the F3-NIR can be run on USB power alone with the TE-cooler operating down to -5°C. With non-compliant USB ports a separate external power supply (or higher detector temperatures) may be used. Fully-Featured Software Included with each F3-NIR is software that not only does all the usual stuff (integration time, background subtraction, referencing, simultaneous spectra, multiple cursor options, etc.) but also includes a sophisticated history function for automatically recording and analyzing up to 1000 spectra. For easy integration into other Windows programs .NET functions are included along with example source code.
Description
The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external triggering, and intuitive 64-bit-compatible Windows software. Built-In Light Source An internal 40k-hour light source is included with every F3-NIR. It operates even when the spectrometer is powered by USB and its output is under software control. USB Powered With a BC1.1 compliant USB port the F3-NIR can be run on USB power alone with the TE-cooler operating down to -5°C. With non-compliant USB ports a separate external power supply (or higher detector temperatures) may be used. Fully-Featured Software Included with each F3-NIR is software that not only does all the usual stuff (integration time, background subtraction, referencing, simultaneous spectra, multiple cursor options, etc.) but also includes a sophisticated history function for automatically recording and analyzing up to 1000 spectra. For easy integration into other Windows programs .NET functions are included along with example source code.

Suppliers

Company
Product
Description
Supplier Links
High-performance NIR Spectrometer - F3-NIR - Filmetrics, Inc.
San Diego, CA, USA
High-performance NIR Spectrometer
F3-NIR
High-performance NIR Spectrometer F3-NIR
The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external triggering, and intuitive 64-bit-compatible Windows software. Built-In Light Source An internal 40k-hour light source is included with every F3-NIR. It operates even when the spectrometer is powered by USB and its output is under software control. USB Powered With a BC1.1 compliant USB port the F3-NIR can be run on USB power alone with the TE-cooler operating down to -5°C. With non-compliant USB ports a separate external power supply (or higher detector temperatures) may be used. Fully-Featured Software Included with each F3-NIR is software that not only does all the usual stuff (integration time, background subtraction, referencing, simultaneous spectra, multiple cursor options, etc.) but also includes a sophisticated history function for automatically recording and analyzing up to 1000 spectra. For easy integration into other Windows programs .NET functions are included along with example source code.

The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external triggering, and intuitive 64-bit-compatible Windows software.

Built-In Light Source

An internal 40k-hour light source is included with every F3-NIR. It operates even when the spectrometer is powered by USB and its output is under software control.

USB Powered

With a BC1.1 compliant USB port the F3-NIR can be run on USB power alone with the TE-cooler operating down to -5°C. With non-compliant USB ports a separate external power supply (or higher detector temperatures) may be used.

Fully-Featured Software

Included with each F3-NIR is software that not only does all the usual stuff (integration time, background subtraction, referencing, simultaneous spectra, multiple cursor options, etc.) but also includes a sophisticated history function for automatically recording and analyzing up to 1000 spectra. For easy integration into other Windows programs .NET functions are included along with example source code.

Supplier's Site

Technical Specifications

  Filmetrics, Inc.
Product Category Infrared Spectrometers
Product Number F3-NIR
Product Name High-performance NIR Spectrometer
IR Range Near
Optical System Filter System
Detector Type Other; (TE-Cooled 512-Element InGaAs Array with 500µm-tall pixels)
Features Cooled Detector
Spectral Range: 900 to 1700 nm (9000 to 17000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Infrared Oil Analyzer - Fluidscan® 1000 Series - AMETEK Spectro Scientific
Specs
Optical System Grating Optics
Detector Type Other; (Linear Detector Array)
Sample Type Liquids
View Details
OEM kit - Components for integrating FT-IR/FT-NIR spectroscopy -  - ABB Measurement & Analytics
Specs
IR Range Near; Mid
Optical System Michelson Interferometer
Detector Type MCT; DTGS; Other; (InAs, and InGaAs)
View Details
Spectrometer Engine, 340, 380, 405, 450, 505, 546, 578, 630, 670, 700 nm - LE-109 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
2060 the NIR - A472060020C - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Humidity 80 %
View Details