FilConn, Inc. Circular Connector, Rcpt, 11-98, Jam Nut; Military Specification Filconn FCIBD38999/24WB98SN

Description
CIRCULAR CONNECTOR, RCPT, 11-98, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded
Description
CIRCULAR CONNECTOR, RCPT, 11-98, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 11-98, Jam Nut; Military Specification Filconn - 84AC6642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 11-98, Jam Nut; Military Specification Filconn
84AC6642
Circular Connector, Rcpt, 11-98, Jam Nut; Military Specification Filconn 84AC6642
CIRCULAR CONNECTOR, RCPT, 11-98, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded

CIRCULAR CONNECTOR, RCPT, 11-98, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC6642
Product Name Circular Connector, Rcpt, 11-98, Jam Nut; Military Specification Filconn
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers