FilConn, Inc. Circular Conn, Rcpt, 13-35, Wall Mnt; Military Specification Filconn FCIBD38999/20WC35PN

Description
CIRCULAR CONN, RCPT, 13-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded
Description
CIRCULAR CONN, RCPT, 13-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 13-35, Wall Mnt; Military Specification Filconn - 84AC6628 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-35, Wall Mnt; Military Specification Filconn
84AC6628
Circular Conn, Rcpt, 13-35, Wall Mnt; Military Specification Filconn 84AC6628
CIRCULAR CONN, RCPT, 13-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 13-35, WALL MNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC6628
Product Name Circular Conn, Rcpt, 13-35, Wall Mnt; Military Specification Filconn
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details