FilConn, Inc. Circular Conn, Rcpt, 11-98, Wall Mnt; Military Specification Filconn FCIBD38999/20WB98SN

Description
CIRCULAR CONN, RCPT, 11-98, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded
Description
CIRCULAR CONN, RCPT, 11-98, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 11-98, Wall Mnt; Military Specification Filconn - 84AC6627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-98, Wall Mnt; Military Specification Filconn
84AC6627
Circular Conn, Rcpt, 11-98, Wall Mnt; Military Specification Filconn 84AC6627
CIRCULAR CONN, RCPT, 11-98, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 11-98, WALL MNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC6627
Product Name Circular Conn, Rcpt, 11-98, Wall Mnt; Military Specification Filconn
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details