FilConn, Inc. Circular Conn, Rcpt, 11-35, Wall Mnt; Military Specification Filconn FCIBD38999/20WB35PN

Description
CIRCULAR CONN, RCPT, 11-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded
Description
CIRCULAR CONN, RCPT, 11-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 11-35, Wall Mnt; Military Specification Filconn - 84AC6624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-35, Wall Mnt; Military Specification Filconn
84AC6624
Circular Conn, Rcpt, 11-35, Wall Mnt; Military Specification Filconn 84AC6624
CIRCULAR CONN, RCPT, 11-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 11-35, WALL MNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC6624
Product Name Circular Conn, Rcpt, 11-35, Wall Mnt; Military Specification Filconn
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products