FilConn, Inc. Circular Connector, Rcpt, 9-35, Wall Mnt; Military Specification Filconn FCIBD38999/20WA35PN

Description
CIRCULAR CONNECTOR, RCPT, 9-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded
Description
CIRCULAR CONNECTOR, RCPT, 9-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 9-35, Wall Mnt; Military Specification Filconn - 84AC6620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9-35, Wall Mnt; Military Specification Filconn
84AC6620
Circular Connector, Rcpt, 9-35, Wall Mnt; Military Specification Filconn 84AC6620
CIRCULAR CONNECTOR, RCPT, 9-35, WALL MNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

CIRCULAR CONNECTOR, RCPT, 9-35, WALL MNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC6620
Product Name Circular Connector, Rcpt, 9-35, Wall Mnt; Military Specification Filconn
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details