Filamentive 3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive 1403170002

Description
3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:Wood; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)
Datasheet
Description
3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:Wood; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive - 71AC0884 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive
71AC0884
3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive 71AC0884
3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:Wood; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)

3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:Wood; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0884
Product Name 3D Printer Filament, Wood, 1.75Mm; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details