Filamentive 3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive 1403120012

Description
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No
Datasheet
Description
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive - 71AC0864 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive
71AC0864
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive 71AC0864
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No

3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0864
Product Name 3D Printer Filament, Petg, 1.75Mm, Black; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details